Manufacturer: Texas Instruments
Win Source Part Number: 071743-LP2966IMMX-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 300μA to 600μA
PSRR: 60dB to 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-5050 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2966IMMX-5050 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 8VSSOP
IC REG LINEAR 5V 150MA 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 071743-LP2966IMMX-5050 | LP2966IMMX-5050-ND | 776-LP2966IMMX-5050 | LP2966IMMX-5050 | LP2966IMMX-5050 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-5050 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual MSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |