Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981AIM5-2.8/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981AIM5-2.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981AIM5-2.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981AIM5-2.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.8V 100MA SOT23 Voltage Regulator IC
776-LP2981AIM5-2.8/NOPB
2.8V 100MA SOT23 Voltage Regulator IC 776-LP2981AIM5-2.8/NOPB
IC REG LINEAR 2.8V 100MA SOT23-5 Product overview: LP2981AIM5-2.8/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981AIM5-2.8/N OPB can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 100MA SOT23-5 Product overview: LP2981AIM5-2.8/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981AIM5-2.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB - 104015-LP2981AIM5-2.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB
104015-LP2981AIM5-2.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB 104015-LP2981AIM5-2.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 104015-LP2981AIM5-2. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.8V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 104015-LP2981AIM5-2.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.8V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981AIM5-2.8/NOPB
Voltage Regulators - Linear LP2981AIM5-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now
Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981AIM5-2.8/NOPB
Voltage Regulators - Linear LP2981AIM5-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981AIM5-2.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981AIM5-2.8/NOPB
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site
IC REG LINEAR 2.8V 100MA SOT23-5 - 815-LP2981AIM5-2.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 100MA SOT23-5
815-LP2981AIM5-2.8/NOPB
IC REG LINEAR 2.8V 100MA SOT23-5 815-LP2981AIM5-2.8/NOPB
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981AIM5-2.8/NOPB
PMIC - Voltage Regulators - Linear LP2981AIM5-2.8/NOPB
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981AIM5-2.8/NOPBTR-ND 776-LP2981AIM5-2.8/NOPB 104015-LP2981AIM5-2.8/NOPB LP2981AIM5-2.8/NOPB LP2981AIM5-2.8/NOPB 815-LP2981AIM5-2.8/NOPB LP2981AIM5-2.8/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-2.8/NOPB Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.8V 100MA SOT23-5 PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Bulk SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data