Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-µSMD (0.93x1.11)
IC REG LINEAR 3.3V 50MA 5USMD
IC REG LINEAR 3.3V 50MA 5USMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2980AIBPX-3.3-ND | LP2980AIBPX-3.3 | LP2980AIBPX-3.3 | LP2980AIBPX-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-VFBGA | Other; 5-VFBGA | ||
| Special Features | Input Overcurrent Protection | Enable |