Texas Instruments High-Performance Analog Dual MSOP LDO Voltage Regulator IC LP2966IMMX-3333

Description
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3333 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual MSOP LDO Voltage Regulator IC
699-LP2966IMMX-3333
Dual MSOP LDO Voltage Regulator IC 699-LP2966IMMX-3333
DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3333 can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED POSITIVE LDO REGULATOR, PDSO8, MSOP-8 Product overview: LP2966IMMX-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2966IMMX-3333 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3333 - 071740-LP2966IMMX-3333 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3333
071740-LP2966IMMX-3333
PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3333 071740-LP2966IMMX-3333
Manufacturer: Texas Instruments Win Source Part Number: 071740-LP2966IMMX-33 33 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.27V @ 150mA Operating Supply Current: 300μA to 600μA PSRR: 60dB to 40dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071740-LP2966IMMX-3333
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 300μA to 600μA
PSRR: 60dB to 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2966IMMX-3333 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2966IMMX-3333
PMIC - Voltage Regulators - Linear LP2966IMMX-3333
IC REG LINEAR 3.3V 150MA 8VSSOP

IC REG LINEAR 3.3V 150MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2966IMMX-3333 071740-LP2966IMMX-3333 LP2966IMMX-3333
Product Name Dual MSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2966IMMX-3333 PMIC - Voltage Regulators - Linear
Package Type Other; MSOP SSOP; Other; 8-VSSOP
Output Voltage 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1350 volts 0.2700 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Comparators - 7700801CA - ODG (Origin Data Global)
Texas Instruments
Specs
Package Type DIP; Other; 14-CDIP (0.300", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Regulators - 2444549P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details