Texas Instruments High-Performance Analog 0.8V SOIC LDO Voltage Regulator IC LP2952AIMX-3.3

Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO16, SOIC-16 Product overview: LP2952AIMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952AIMX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO16, SOIC-16 Product overview: LP2952AIMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952AIMX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8V SOIC LDO Voltage Regulator IC
699-LP2952AIMX-3.3
0.8V SOIC LDO Voltage Regulator IC 699-LP2952AIMX-3.3
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO16, SOIC-16 Product overview: LP2952AIMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952AIMX-3.3 can be used for catalog matching and distributor lookup.

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO16, SOIC-16 Product overview: LP2952AIMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952AIMX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX-3.3 - 779678-LP2952AIMX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX-3.3
779678-LP2952AIMX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX-3.3 779678-LP2952AIMX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 779678-LP2952AIMX-3. 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 250mA Family Name: LP2952 Output Voltage: 1.23V (3.3V) Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 33mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-SOIC Output Voltage MAX: 29V Voltage Input MAX: 30V Voltage Dropout (Maximum): 0.8V @ 250mA Alternative Parts (Cross-Reference): AP2204K-3.3TRG1; LC1251CC5TR33; XC6701D332PR; R1155H033B-T1-FE; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779678-LP2952AIMX-3.3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2952
Output Voltage: 1.23V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 33mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-SOIC
Output Voltage MAX: 29V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 0.8V @ 250mA
Alternative Parts (Cross-Reference): AP2204K-3.3TRG1; LC1251CC5TR33; XC6701D332PR; R1155H033B-T1-FE;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - LP2952AIMX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2952AIMX-3.3
Voltage Regulators - Linear LP2952AIMX-3.3
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2952AIMX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2952AIMX-3.3
PMIC - Voltage Regulators - Linear LP2952AIMX-3.3
IC REG LIN POS ADJ 250MA 16SOIC

IC REG LIN POS ADJ 250MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2952AIMX-3.3 779678-LP2952AIMX-3.3 LP2952AIMX-3.3 LP2952AIMX-3.3
Product Name 0.8V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX-3.3 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Output Voltage 3.3 volts 1.23 to 3.3 volts 1.23 to 29 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.4700 volts 0.8000 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details