IC REG LDO 3.8V 50MA SOT23-5 Product overview: LP2980IM5X-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2980IM5X-3.8 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071757-LP2980IM5X-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.8V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP2980IM5X-3.8 | 071757-LP2980IM5X-3.8 |
| Product Name | 3.8V 50MA SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-3.8 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 |
| Output Voltage | 3.8 volts | 3.8 volts |
| IOUT | 0.0500 amps | 0.0500 amps |
| Dropout Voltage | 0.2200 volts | 0.2200 volts |