Texas Instruments LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980AIM5-4.7/NOPB

Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2980-N is a fixed-output, micropower, 50mA ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9mm × 1.6mm. It supports an input voltage range of 2.5V to 16V and an output voltage of 4.7V with an accuracy of ±0.5% for the new chip. Output accuracy remains within ±1% across load and temperature. The regulator operates with a junction temperature range of -40°C to +125°C, includes internal current limiting and thermal protection, and is stable with a minimum 2.2µF ceramic output capacitor. Quiescent current is 69µA at 0mA load and 380µA at 50mA load. Shutdown current is 1.12µA (typical). It offers 75dB PSRR at 1kHz and 45dB at 1MHz, and supports an enable pin for shutdown control.

Datasheet Summary
Powered by GS/AI

The LP2980-N is a fixed-output, micropower, 50mA ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9mm × 1.6mm. It supports an input voltage range of 2.5V to 16V and an output voltage of 4.7V with an accuracy of ±0.5% for the new chip. Output accuracy remains within ±1% across load and temperature. The regulator operates with a junction temperature range of -40°C to +125°C, includes internal current limiting and thermal protection, and is stable with a minimum 2.2µF ceramic output capacitor. Quiescent current is 69µA at 0mA load and 380µA at 50mA load. Shutdown current is 1.12µA (typical). It offers 75dB PSRR at 1kHz and 45dB at 1MHz, and supports an enable pin for shutdown control.

Suppliers

Company
Product
Description
Supplier Links
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package - LP2980AIM5-4.7/NOPB - Texas Instruments
Dallas, TX, United States
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package
LP2980AIM5-4.7/NOPB
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980AIM5-4.7/NOPB
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
4.7V 50mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2980AIM5-4.7/NOPB
4.7V 50mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2980AIM5-4.7/NOPB
4.7V LDO 50mA 16V 120mV Dropout SOT-23-5 Product overview: LP2980AIM5-4.7/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.7V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5-4.7/N OPB can be used for catalog matching and distributor lookup.

4.7V LDO 50mA 16V 120mV Dropout SOT-23-5 Product overview: LP2980AIM5-4.7/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.7V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5-4.7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB - 1056153-LP2980AIM5-4.7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB
1056153-LP2980AIM5-4.7/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB 1056153-LP2980AIM5-4.7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056153-LP2980AIM5-4 .7/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 4.7V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1056153-LP2980AIM5-4.7/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4.7V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49788-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49788-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49788-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49788-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49788-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49788-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49788-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49788-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49788-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980AIM5-4.7/NOPB
Voltage Regulators - Linear LP2980AIM5-4.7/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980AIM5-4.7/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980AIM5-4.7/NOPB
IC REG LINEAR 4.7V 50MA SOT23-5

IC REG LINEAR 4.7V 50MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2980AIM5-4.7/NOPB
LDO Voltage Regulators LP2980AIM5-4.7/NOPB
LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980AIM5-4.7/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980AIM5-4.7/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980AIM5-4.7/NOPB
IC REG LINEAR 4.7V 50MA SOT23-5

IC REG LINEAR 4.7V 50MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 4.7V 50MA SOT23-5 - 815-LP2980AIM5-4.7/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 4.7V 50MA SOT23-5
815-LP2980AIM5-4.7/NOPB
IC REG LINEAR 4.7V 50MA SOT23-5 815-LP2980AIM5-4.7/NOPB
IC REG LINEAR 4.7V 50MA SOT23-5

IC REG LINEAR 4.7V 50MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2980AIM5-4.7/NOPB
PMIC - Voltage Regulators - Linear LP2980AIM5-4.7/NOPB
IC REG LINEAR 4.7V 50MA SOT23-5

IC REG LINEAR 4.7V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2980AIM5-4.7/NOPB 776-LP2980AIM5-4.7/NOPB 1056153-LP2980AIM5-4.7/NOPB 296-49788-2-ND LP2980AIM5-4.7/NOPB LP2980AIM5-4.7/NOPB LP2980AIM5-4.7/NOPB LP2980AIM5-4.7/NOPB 815-LP2980AIM5-4.7/NOPB LP2980AIM5-4.7/NOPB
Product Name LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 4.7V 50mA 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-4.7/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 4.7V 50MA SOT23-5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.5 to 5 volts 4.7 volts 4.7 volts 4.7 volts 4.7 to ? volts 4.7 volts 4.7 volts 4.7 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25300RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24261RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details