Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2960IMX-5.0

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2960IMX-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2960IMX-5.0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2960IMX-5.0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-LP2960IMX-5.0
5V 500MA Voltage Regulator IC 776-LP2960IMX-5.0
IC REG LINEAR 5V 500MA 16SOIC Product overview: LP2960IMX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960IMX-5.0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA 16SOIC Product overview: LP2960IMX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960IMX-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2960IMX-5.0 - 877877-LP2960IMX-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2960IMX-5.0
877877-LP2960IMX-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2960IMX-5.0 877877-LP2960IMX-5.0
Manufacturer: Texas Instruments Win Source Part Number: 877877-LP2960IMX-5.0 Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Part Status: Obsolete Family Name: LP2960 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877877-LP2960IMX-5.0
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Part Status: Obsolete
Family Name: LP2960
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2960IMX-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2960IMX-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2960IMX-5.0
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2960IMX-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2960IMX-5.0
Voltage Regulators - Linear LP2960IMX-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2960IMX-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2960IMX-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2960IMX-5.0
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2960IMX-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2960IMX-5.0
PMIC - Voltage Regulators - Linear LP2960IMX-5.0
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2960IMX-5.0-ND 776-LP2960IMX-5.0 877877-LP2960IMX-5.0 LP2960IMX-5.0 LP2960IMX-5.0 LP2960IMX-5.0 LP2960IMX-5.0
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2960IMX-5.0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; Reel - TR SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data