Texas Instruments LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2981AIM5-3.3

Description
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package - LP2981AIM5-3.3 - Texas Instruments
Dallas, TX, United States
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
LP2981AIM5-3.3
LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package LP2981AIM5-3.3
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981AIM5-3.3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981AIM5-3.3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981AIM5-3.3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981AIM5-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981AIM5-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981AIM5-3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
 - LP2981AIM5-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.375V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 3.3V, 0.375V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.3 - 092221-LP2981AIM5-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.3
092221-LP2981AIM5-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.3 092221-LP2981AIM5-3.3
Manufacturer: Texas Instruments Win Source Part Number: 092221-LP2981AIM5-3. 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.2V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Family Name: LP2981 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): LD2981ABM32TR; LD2981ABM32; LD2981CM32TR; LD2981CM32; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 092221-LP2981AIM5-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Family Name: LP2981
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LD2981ABM32TR; LD2981ABM32; LD2981CM32TR; LD2981CM32;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2981AIM5-3.3
3.3V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2981AIM5-3.3
3.3V LDO Regulator, 100mA, 16V In, SOT-23, 1% Acc Product overview: LP2981AIM5-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981AIM5-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 16V In, SOT-23, 1% Acc Product overview: LP2981AIM5-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981AIM5-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2981AIM5-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2981AIM5-3.3
Voltage Regulators - Linear LP2981AIM5-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981AIM5-3.3
LDO Voltage Regulators LP2981AIM5-3.3
LDO Voltage Regulators Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981AIM5-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981AIM5-3.3
PMIC - Voltage Regulators - Linear LP2981AIM5-3.3
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981AIM5-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981AIM5-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981AIM5-3.3
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981AIM5-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981AIM5-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981AIM5-3.3
LP2981A 100-MA ULTRA-LOW DROPOUT

LP2981A 100-MA ULTRA-LOW DROPOUT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981AIM5-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981AIM5-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981AIM5-3.3
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981AIM5-3.3 296-LP2981AIM5-3.3CT-ND LP2981AIM5-3.3 092221-LP2981AIM5-3.3 776-LP2981AIM5-3.3 LP2981AIM5-3.3 LP2981AIM5-3.3 LP2981AIM5-3.3 LP2981AIM5-3.3 LP2981AIM5-3.3
Product Name LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.3 3.3V 100mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data