IC REG LINEAR FIXED LDO REG Product overview: LP2980IM5-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5-1.8 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202888-LP2980IM5-1.
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator
IC REG LINEAR FIXED LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2980IM5-1.8 | 1202888-LP2980IM5-1.8 | LP2980IM5-1.8 | LP2980IM5-1.8 | LP2980IM5-1.8 |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5-1.8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Bulk | Other; TSOP5/6 | SOT23 | Other; SC-74A, SOT-753 | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0012 amps | 0.0500 amps | |
| VIN | 16 volts | ? to 16 volts |