Texas Instruments LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance LP2981-30DBVRG4

Description
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance - LP2981-30DBVRG4 - Texas Instruments
Dallas, TX, United States
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance
LP2981-30DBVRG4
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance LP2981-30DBVRG4
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2981-30DBVRG4
3V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2981-30DBVRG4
3V LDO Regulator, 100mA, SOT-23-5, 16V In, 1.7mA Supply Product overview: LP2981-30DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-30DBVRG4 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 100mA, SOT-23-5, 16V In, 1.7mA Supply Product overview: LP2981-30DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-30DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981-30DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981-30DBVRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981-30DBVRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVRG4 - 1056174-LP2981-30DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVRG4
1056174-LP2981-30DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVRG4 1056174-LP2981-30DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1056174-LP2981-30DBV RG4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056174-LP2981-30DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981-30DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981-30DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981-30DBVRG4
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2981-30DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981-30DBVRG4
PMIC - Voltage Regulators - Linear LP2981-30DBVRG4
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981-30DBVRG4 776-LP2981-30DBVRG4 LP2981-30DBVRG4-ND 1056174-LP2981-30DBVRG4 LP2981-30DBVRG4 LP2981-30DBVRG4
Product Name LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 3V 100mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data