Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DDPAK/TO-263-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM9076S-5.0-NS |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA |
| Life Cycle Stage | Active |
| Output Voltage | 5 to ? volts |