Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981A-30DBVRE4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981A-30DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981A-30DBVRE4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981A-30DBVRE4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 100mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2981A-30DBVRE4
3V 100mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2981A-30DBVRE4
3V Fixed LDO Regulator, 100mA, SOT-23, 16V In, 1% Acc Product overview: LP2981A-30DBVRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-30DBVRE4 can be used for catalog matching and distributor lookup.

3V Fixed LDO Regulator, 100mA, SOT-23, 16V In, 1% Acc Product overview: LP2981A-30DBVRE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-30DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-30DBVRE4 - 1056190-LP2981A-30DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-30DBVRE4
1056190-LP2981A-30DBVRE4
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-30DBVRE4 1056190-LP2981A-30DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1056190-LP2981A-30DB VRE4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056190-LP2981A-30DBVRE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2981A-30DBVRE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981A-30DBVRE4
PMIC - Voltage Regulators - Linear LP2981A-30DBVRE4
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981A-30DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981A-30DBVRE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981A-30DBVRE4
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981A-30DBVRE4-ND 776-LP2981A-30DBVRE4 1056190-LP2981A-30DBVRE4 LP2981A-30DBVRE4 LP2981A-30DBVRE4
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 100mA 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981A-30DBVRE4 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data