Texas Instruments LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators LP2960AIM-5.0

Description
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators - LP2960AIM-5.0 - Texas Instruments
Dallas, TX, United States
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators
LP2960AIM-5.0
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators LP2960AIM-5.0
Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125

Adjustable Micropower 0.5A Low-Dropout Regulators 16-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36352-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36352-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36352-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 500mA SOIC LDO Voltage Regulator IC
776-LP2960AIM-5.0
5V 500mA SOIC LDO Voltage Regulator IC 776-LP2960AIM-5.0
5V LDO Regulator, 500mA, SOIC, 470mV Dropout Product overview: LP2960AIM-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960AIM-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 500mA, SOIC, 470mV Dropout Product overview: LP2960AIM-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960AIM-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2960AIM-5.0 - 140742-LP2960AIM-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2960AIM-5.0
140742-LP2960AIM-5.0
PMIC - PMIC - Voltage Regulators - Linear - LP2960AIM-5.0 140742-LP2960AIM-5.0
Manufacturer: Texas Instruments Win Source Part Number: 140742-LP2960AIM-5.0 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.47V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 5V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 500mA Operating Supply Current: 600μA to 40mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Texas Instruments
Win Source Part Number: 140742-LP2960AIM-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.47V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 500mA
Operating Supply Current: 600μA to 40mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear - LP2960AIM-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2960AIM-5.0
Voltage Regulators - Linear LP2960AIM-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2960AIM-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2960AIM-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2960AIM-5.0
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2960AIM-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2960AIM-5.0
PMIC - Voltage Regulators - Linear LP2960AIM-5.0
IC REG LINEAR 5V 500MA 16SOIC

IC REG LINEAR 5V 500MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2960AIM-5.0 296-36352-5-ND 776-LP2960AIM-5.0 140742-LP2960AIM-5.0 LP2960AIM-5.0 LP2960AIM-5.0 LP2960AIM-5.0
Product Name LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 500mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2960AIM-5.0 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 to 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25898DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details