Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 123568-LP2952AIM-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V, 1.23 V to 29 V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (3.3V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
3.3V LDO Linear Voltage Regulator, 250mA, SOIC, 30V In Product overview: LP2952AIM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952AIM-3.3/NO
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2952AIM-3.3/NOPB | 123568-LP2952AIM-3.3/NOPB | 776-LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB-ND | LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB | LP2952AIM-3.3/NOPB |
| Product Name | LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2952AIM-3.3/NOPB | 3.3V 250mA 30V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.23 to 29 volts | 1.23 to 3.3 volts | 3.3 volts | 1.23 to 29 volts | 1.23 to 29 volts | 1.23 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |