Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-1.8 LP2980AIM5X-1.8

Description
Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LP2980AIM5X-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO5

Fixed Positive LDO Regulator, 1.8V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-1.8 - 071749-LP2980AIM5X-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-1.8
071749-LP2980AIM5X-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-1.8 071749-LP2980AIM5X-1.8
Manufacturer: Texas Instruments Win Source Part Number: 071749-LP2980AIM5X-1 .8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 1.8V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071749-LP2980AIM5X-1.8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 1.8V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LP2980AIM5X-1.8
LDO Voltage Regulator IC 776-LP2980AIM5X-1.8
IC REG LINEAR FIXED LDO REG Product overview: LP2980AIM5X-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-1.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED LDO REG Product overview: LP2980AIM5X-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2980AIM5X-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980AIM5X-1.8
Voltage Regulators - Linear LP2980AIM5X-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980AIM5X-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980AIM5X-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980AIM5X-1.8
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2980AIM5X-1.8 071749-LP2980AIM5X-1.8 776-LP2980AIM5X-1.8 LP2980AIM5X-1.8 LP2980AIM5X-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-1.8 LDO Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TSOP5/6 SOT23; Other; SOT-23-5 Other; Bulk Other; SC-74A, SOT-753 SOT23
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Life Cycle Stage PhaseOut; Obsolete(EOL) Active
Unlock Full Specs
to access all available technical data