Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
IC REG LINEAR FIXED POS LDO 2OUT Product overview: LP2966IMM-3325 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2966IMM-3325 can be used for catalog matching and distributor lookup.
IC REG LIN 3.3/2.5V 150MA 8VSSOP
IC REG LIN 3.3/2.5V 150MA 8VSSOP
LDO Voltage Regulators Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2966IMM-3325 | LP2966IMM-3325TR-ND | 776-LP2966IMM-3325 | LP2966IMM-3325 | LP2966IMM-3325 | LP2966IMM-3325 |
| Product Name | LP2966 Dual 150mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | |||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Bulk | SSOP | ||
| Special Features | Power Good | Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 2.5 to 3.3 volts | 3.3 to 2.5 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |