The LP2981-N is a 100 mA fixed-output low-dropout voltage regulator in a 5-pin SOT-23 package measuring 2.9 mm × 2.8 mm, with an operating junction temperature range of -40°C to +125°C. It supports an output voltage of 3.6 V and an input voltage range of 2.5 V to 16 V. The device offers ±0.5% output voltage accuracy, ±1% accuracy across load and temperature, and maintains low quiescent current of 69 μA at no load and 620 μA at full load. It is stable with a 2.2 μF ceramic output capacitor and includes overcurrent and thermal protection. High PSRR of 75 dB at 1 kHz and 45 dB at 1 MHz reduces the need for downstream filtering.
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
3.6V LDO Regulator, 100mA, 16V In, SOT-23, -40 to 125C Product overview: LP2981AIM5-3.6/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 100mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 100mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981AIM5-3.6/N
Manufacturer: Texas Instruments
Win Source Part Number: 1056208-LP2981AIM5-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 3.6V 100MA SOT23-5
IC REG LINEAR 3.6V 100MA SOT23-5
LDO Voltage Regulators Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package 5-SOT-23 -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2981AIM5-3.6/NOPB | 296-47687-2-ND | 776-LP2981AIM5-3.6/NOPB | 1056208-LP2981AIM5-3.6/NOPB | LP2981AIM5-3.6/NOPB | LP2981AIM5-3.6/NOPB | LP2981AIM5-3.6/NOPB | LP2981AIM5-3.6/NOPB |
| Product Name | LP2981-N Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 100mA 16V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2981AIM5-3.6/NOPB | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 2.5 to 5 volts | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 to ? volts | 3.6 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |