Texas Instruments LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance LP2981A-33DBVT

Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance - LP2981A-33DBVT - Texas Instruments
Dallas, TX, United States
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance
LP2981A-33DBVT
LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance LP2981A-33DBVT
Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LP2981A-33DBVT
SOT-23 Voltage Regulator IC 776-LP2981A-33DBVT
100-mA, 16-V, low-dropout voltage regulator with high-accuracy & enable 5-SOT-23 -40 to 125 Product overview: LP2981A-33DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-33DBVT can be used for catalog matching and distributor lookup.

100-mA, 16-V, low-dropout voltage regulator with high-accuracy & enable 5-SOT-23 -40 to 125 Product overview: LP2981A-33DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2981A-33DBVT - Rochester Electronics
Newburyport, MA, United States
LP2981A 100-mA ultra-low dropout regulator with shutdown & 0.75% tolerance

LP2981A 100-mA ultra-low dropout regulator with shutdown & 0.75% tolerance

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981A-33DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981A-33DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981A-33DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981A-33DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981A-33DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981A-33DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981A-33DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981A-33DBVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981A-33DBVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVT - 1202905-LP2981A-33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVT
1202905-LP2981A-33DBVT
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVT 1202905-LP2981A-33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1202905-LP2981A-33DB VT Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: LP2981A-33 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.37V at 100mA Current - Quiescent (Iq): 95μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202905-LP2981A-33DBVT
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2981A-33
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.37V at 100mA
Current - Quiescent (Iq): 95μA

Buy Now
PMIC - Voltage Regulators - Linear - LP2981A-33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981A-33DBVT
PMIC - Voltage Regulators - Linear LP2981A-33DBVT
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981A-33DBVT
LDO Voltage Regulators LP2981A-33DBVT
LDO Voltage Regulators 100-mA 0.75% Tolerance

LDO Voltage Regulators 100-mA 0.75% Tolerance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981A-33DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981A-33DBVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981A-33DBVT
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981A-33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981A-33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981A-33DBVT
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981A-33DBVT 776-LP2981A-33DBVT LP2981A-33DBVT 296-LP2981A-33DBVTCT-ND 1202905-LP2981A-33DBVT LP2981A-33DBVT LP2981A-33DBVT LP2981A-33DBVT LP2981A-33DBVT
Product Name LP2981A-33 Single Output LDO, 100mA, Fixed(3.3V), Shutdown, 0.75% Tolerance SOT-23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2981A-33DBVT PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24041DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details