IC REG CTRLR SGL 5V 8VSSOP Product overview: LP2975IMMX-5.0/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5V, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LP2975IMMX-5.0/N
Manufacturer: Texas Instruments
Win Source Part Number: 137163-LP2975IMMX-5.
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 1.8 V to 24 V
Number of Outputs: 1
Family Name: LP2975
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): NJM2370R05; NJM2370R05-TE1; ZLDO485T8; ZLDO485T8TC;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
IC LNR REG CTRLR 1OUT 8VSSOP
IC LNR REG CTRLR 1OUT 8VSSOP
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 757-LP2975IMMX-5.0/NOPB | 137163-LP2975IMMX-5.0/NOPB | 296-37587-2-ND | LP2975IMMX-5.0/NOPB | LP2975IMMX-5.0/NOPB | LP2975IMMX-5.0/NOPB |
| Product Name | 5V Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-5.0/NOPB | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Output Voltage | 5 volts | |||||
| IQ | 2.40E-4 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |