The LM9036QMMX-3.3/NOPB is an ultra-low quiescent current voltage regulator with a fixed 3.3 V output and 50 mA current capability, housed in a VSSOP-8 package. It operates from a maximum input voltage of 40 V and maintains a ±5% output tolerance across load, line, and temperature ranges. Quiescent current is typically 25 µA at 0.1 mA load, with a dropout voltage of up to 0.4 V at full load. The device is qualified to AEC-Q100 Grade 1 (-40°C to 125°C), includes internal thermal shutdown and short-circuit protection, and supports reverse transient protection up to -45 V. Output bypass capacitance is specified between 22 µF and 33 µF with ESR between 0.3 Ω and 8 Ω.
Ultra-Low Quiescent Current Voltage Regulator 8-VSSOP -40 to 125
Automotive 50-mA, off-battery (40-V), low-IQ, low-dropout voltage regulator 8-VSSOP -40 to 125 Product overview: LM9036QMMX-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9036QMMX-3.3/N
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
IC REG LINEAR 3.3V 50MA 8VSSOP
LDO Voltage Regulators Ultra-Lo Quiescent Current Vtg Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM9036QMMX-3.3/NOPB | 776-LM9036QMMX-3.3/NOPB | LM9036QMMX-3.3/NOPB-ND | LM9036QMMX-3.3/NOPB | LM9036QMMX-3.3/NOPB | LM9036QMMX-3.3/NOPB | LM9036QMMX-3.3/NOPB |
| Product Name | LM9036Q-Q1 Ultra-Low Quiescent Current Voltage Regulator | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | |||||
| Output Voltage | 3 to 5 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.0500 amps | 3 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |