5V Fixed LDO Regulator, 250mA, 26V In, TO-263, SMT Product overview: LM9070S from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 26V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9070S can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-7
Manufacturer: Texas Instruments
Win Source Part Number: 1200911-LM9070S
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: DDPAK/TO-263-7
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Maximum Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: LM9070
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 4mA
IC REG LIN 5V 250MA DDPAK/TO263
IC REG LIN 5V 250MA DDPAK/TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM9070S | LM9070S-ND | 1200911-LM9070S | LM9070S | LM9070S |
| Product Name | 5V 250mA 26V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LM9070S | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-263-8 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| IQ | 0.0040 amps | 0.0040 amps | 0.0040 amps |