Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2952AIMX

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2952AIMX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2952AIMX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2952AIMX-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Buy Now Datasheet
Singapore, Singapore
250mA 30V 29V SOIC LDO Voltage Regulator IC
776-LP2952AIMX
250mA 30V 29V SOIC LDO Voltage Regulator IC 776-LP2952AIMX
Positive LDO Regulator, 250mA, 30V In, 29V Out, SOIC-16 Product overview: LP2952AIMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 30V, 29V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 30V, 29V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952AIMX can be used for catalog matching and distributor lookup.

Positive LDO Regulator, 250mA, 30V In, 29V Out, SOIC-16 Product overview: LP2952AIMX from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 30V, 29V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 30V, 29V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952AIMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX - 732036-LP2952AIMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX
732036-LP2952AIMX
PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX 732036-LP2952AIMX
Manufacturer: Texas Instruments Win Source Part Number: 732036-LP2952AIMX Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 29V Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 16-SOIC Maximum Supply Current: 33mA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LP2952 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.23V (5V) Voltage - Input (Maximum): 30V Maximum Dropout Voltage: 0.8V at 250mA Current - Quiescent (Iq): 170μA

Manufacturer: Texas Instruments
Win Source Part Number: 732036-LP2952AIMX
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-SOIC
Maximum Supply Current: 33mA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LP2952
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 170μA

Buy Now
PMIC - Voltage Regulators - Linear - LP2952AIMX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2952AIMX
PMIC - Voltage Regulators - Linear LP2952AIMX
IC REG LIN POS ADJ 250MA 16SOIC

IC REG LIN POS ADJ 250MA 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2952AIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2952AIMX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2952AIMX
IC REG LIN POS ADJ 250MA 16SOIC

IC REG LIN POS ADJ 250MA 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2952AIMX-ND 776-LP2952AIMX 732036-LP2952AIMX LP2952AIMX LP2952AIMX
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA 30V 29V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2952AIMX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 16-SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data