Manufacturer: Texas Instruments
Win Source Part Number: 1056143-LP2966IMM-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V, 3.6V
Dropout Voltage-Max: 0.27V @ 150mA
Operating Supply Current: 300μA to 600μA
PSRR: 60dB to 40dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
IC REG LIN 3.3/3.6V 150MA 8VSSOP Product overview: LP2966IMM-3336/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2966IMM-3336/N
IC REG LIN 3.3/3.6V 150MA 8VSSOP
IC REG LIN 3.3/3.6V 150MA 8VSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1056143-LP2966IMM-3336/NOPB | LP2966IMM-3336/NOPBTR-ND | 776-LP2966IMM-3336/NOPB | LP2966IMM-3336/NOPB | LP2966IMM-3336/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2966IMM-3336/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |