Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202823-LP2953IM
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Maximum Supply Current: 33mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2953
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.23V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 170μA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125 Product overview: LP2953IM from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2953IM can be used for catalog matching and distributor lookup.
Fixed/Adjustable Positive LDO Regulator, 1.23V Min, 29V Max, 0.8V Dropout, BIPolar, PDSO16
Fixed/Adjustable Positive LDO Regulator, 1.23V Min, 29V Max, 0.8V Dropout, BIPolar, PDSO16
LDO Regulator Pos 1.23V to 29V 0.25A 16-Pin SOIC N Rail
IC REG LIN POS ADJ 250MA 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2953IM | 1202823-LP2953IM | LP2953IM-ND | 776-LP2953IM | LP2953IM | 815-LP2953IM | LP2953IM |
| Product Name | LP2953 Adjustable Micropower Low-Dropout Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2953IM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SOIC Voltage Regulator IC | LDO Regulator Pos 1.23V to 29V 0.25A 16-Pin SOIC N Rail | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; PDIP,SOIC | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; SOP16 | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.23 to 29 volts | 29 volts | 1.23 to 29 volts | 29 volts | 29 volts | 1.23 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |