Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-3
IC REG LINEAR FIXED POS LDO REG Product overview: LP2954ISX from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954ISX can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSSO3
IC REG LIN 5V 250MA DDPAK/TO263
IC REG LIN 5V 250MA DDPAK/TO263
IC REG LIN 5V 250MA DDPAK/TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2954ISXTR-ND | 776-LP2954ISX | LP2954ISX | LP2954ISX | LP2954ISX | LP2954ISX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Bulk | Other; SMSIP3H | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |