Texas Instruments LP2981-28 Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance LP2981-28DBVT

Description
Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-28 Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance - LP2981-28DBVT - Texas Instruments
Dallas, TX, United States
LP2981-28 Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance
LP2981-28DBVT
LP2981-28 Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance LP2981-28DBVT
Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LP2981-28DBVT - Rochester Electronics
Newburyport, MA, United States
LP2981 100-mA ultra-low dropout regulator with shutdown & 1.25% tolerance

LP2981 100-mA ultra-low dropout regulator with shutdown & 1.25% tolerance

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981-28DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981-28DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981-28DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP2981-28DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP2981-28DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP2981-28DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.8V 100mA SOT-23 LDO Voltage Regulator IC
776-LP2981-28DBVT
2.8V 100mA SOT-23 LDO Voltage Regulator IC 776-LP2981-28DBVT
2.8V 100mA LDO Voltage Regulator, SOT-23-5 Product overview: LP2981-28DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-28DBVT can be used for catalog matching and distributor lookup.

2.8V 100mA LDO Voltage Regulator, SOT-23-5 Product overview: LP2981-28DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-28DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981-28DBVT - 1056170-LP2981-28DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981-28DBVT
1056170-LP2981-28DBVT
PMIC - PMIC - Voltage Regulators - Linear - LP2981-28DBVT 1056170-LP2981-28DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1056170-LP2981-28DBV T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1056170-LP2981-28DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981-28DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981-28DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981-28DBVT
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2981-28DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981-28DBVT
PMIC - Voltage Regulators - Linear LP2981-28DBVT
IC REG LINEAR 2.8V 100MA SOT23-5

IC REG LINEAR 2.8V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981-28DBVT
LDO Voltage Regulators LP2981-28DBVT
LDO Voltage Regulators 100-mA 1.25% Tolerance

LDO Voltage Regulators 100-mA 1.25% Tolerance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2981-28DBVT LP2981-28DBVT 296-LP2981-28DBVTCT-ND 776-LP2981-28DBVT 1056170-LP2981-28DBVT LP2981-28DBVT LP2981-28DBVT LP2981-28DBVT
Product Name LP2981-28 Single Output LDO, 100mA, Fixed(2.8V), Shutdown, 1.25% Tolerance Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 100mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2981-28DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24616RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ21061YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details