Manufacturer: Texas Instruments
Win Source Part Number: 1056148-LP2975IMM-12
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 1.8 V to 24 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 180μA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC LNR REG CTRLR 1OUT 8VSSOP Product overview: LP2975IMM-12/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LP2975IMM-12/NOP
IC LNR REG CTRLR 1OUT 8VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1056148-LP2975IMM-12/NOPB | 757-LP2975IMM-12/NOPB | LP2975IMM-12/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMM-12/NOPB | Power Management IC | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Polarity | Positive | ||
| Package Type | SSOP; Other; 8-VSSOP | Other; VSSOP | SSOP; Other; 8-VSSOP |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |