Texas Instruments LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980IM5X-3.3

Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2980-N is a fixed-output, micropower, 50 mA ultra-low-dropout voltage regulator with an input voltage range of 2.5 V to 16 V and an output voltage of 3.3 V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.9 mm × 1.6 mm. The regulator maintains ±1% output accuracy across load and temperature, operates with a junction temperature range of -40°C to +125°C, and is stable with a minimum of 2.2 µF ceramic output capacitor. It includes output current limiting and thermal protection, with quiescent current of 69 µA at no load and 380 µA at 50 mA load. Shutdown current is 1.12 µA typ. The device features high PSRR of 75 dB at 1 kHz and 45 dB at 1 MHz.

Datasheet Summary
Powered by GS/AI

The LP2980-N is a fixed-output, micropower, 50 mA ultra-low-dropout voltage regulator with an input voltage range of 2.5 V to 16 V and an output voltage of 3.3 V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.9 mm × 1.6 mm. The regulator maintains ±1% output accuracy across load and temperature, operates with a junction temperature range of -40°C to +125°C, and is stable with a minimum of 2.2 µF ceramic output capacitor. It includes output current limiting and thermal protection, with quiescent current of 69 µA at no load and 380 µA at 50 mA load. Shutdown current is 1.12 µA typ. The device features high PSRR of 75 dB at 1 kHz and 45 dB at 1 MHz.

Suppliers

Company
Product
Description
Supplier Links
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package - LP2980IM5X-3.3 - Texas Instruments
Dallas, TX, United States
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package
LP2980IM5X-3.3
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980IM5X-3.3
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980IM5X-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980IM5X-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980IM5X-3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3 V 0.225 V SOT-23 LDO Voltage Regulator IC
776-LP2980IM5X-3.3
3.3 V 0.225 V SOT-23 LDO Voltage Regulator IC 776-LP2980IM5X-3.3
IC VREG 3.3 V FIXED POSITIVE LDO REGULATOR, 0.225 V DROPOUT, PDSO5, SOT-23, 5 PIN, Fixed Positive Single Output LDO Regulator Product overview: LP2980IM5X-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 0.225 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 0.225 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5X-3.3 can be used for catalog matching and distributor lookup.

IC VREG 3.3 V FIXED POSITIVE LDO REGULATOR, 0.225 V DROPOUT, PDSO5, SOT-23, 5 PIN, Fixed Positive Single Output LDO Regulator Product overview: LP2980IM5X-3.3 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 0.225 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 0.225 V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5X-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-3.3 - 095151-LP2980IM5X-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-3.3
095151-LP2980IM5X-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-3.3 095151-LP2980IM5X-3.3
Manufacturer: Texas Instruments Win Source Part Number: 095151-LP2980IM5X-3. 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 095151-LP2980IM5X-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - LP2980IM5X-3.3 - Rochester Electronics
Newburyport, MA, United States
LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator

LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator

Supplier's Site Datasheet
 - LP2980IM5X-3.3 - Rochester Electronics
Newburyport, MA, United States
LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator

LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2980IM5X-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2980IM5X-3.3
PMIC - Voltage Regulators - Linear LP2980IM5X-3.3
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980IM5X-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980IM5X-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980IM5X-3.3
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2980IM5X-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980IM5X-3.3
Voltage Regulators - Linear LP2980IM5X-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now
Voltage Regulators - Linear - LP2980IM5X-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980IM5X-3.3
Voltage Regulators - Linear LP2980IM5X-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980IM5X-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980IM5X-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980IM5X-3.3
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2980IM5X-3.3
LDO Voltage Regulators LP2980IM5X-3.3
LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2980IM5X-3.3 LP2980IM5X-3.3TR-ND 776-LP2980IM5X-3.3 095151-LP2980IM5X-3.3 LP2980IM5X-3.3 LP2980IM5X-3.3 LP2980IM5X-3.3 LP2980IM5X-3.3 LP2980IM5X-3.3 LP2980IM5X-3.3 LP2980IM5X-3.3
Product Name LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3 V 0.225 V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-3.3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data