The LP2954AIMX/NOPB is an adjustable 1.23-V to 29-V micropower low-dropout voltage regulator in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It provides a typical quiescent current of 90 μA at 1-mA load, with a dropout voltage of 470 mV at 250-mA output current, and includes reverse battery protection, current and thermal limiting, and an error flag output for output drop detection. The device operates from -40°C to 125°C and features extremely tight line and load regulation with very low temperature coefficient.
5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125
250-mA, 30-V, low-dropout voltage regulator with high-accuracy 8-SOIC -40 to 125 Product overview: LP2954AIMX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954AIMX/NOPB can be used for catalog matching and distributor lookup.
LP2954A 5V Micropower Low-Dropout Voltage Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1056123-LP2954AIMX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 150μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 250MA 8SOIC
LDO Voltage Regulators 5V Micropower Low-Dropout Voltage Regulator 8-SOIC -40 to 125
IC REG LIN POS ADJ 250MA 8SOIC
IC REG LIN POS ADJ 250MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2954AIMX/NOPB | 776-LP2954AIMX/NOPB | LP2954AIMX/NOPB | 296-38172-1-ND | 1056123-LP2954AIMX/NOPB | LP2954AIMX/NOPB | LP2954AIMX/NOPB | LP2954AIMX/NOPB | LP2954AIMX/NOPB |
| Product Name | LP2954A 5V Micropower Low-Dropout Voltage Regulator | SOIC Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2954AIMX/NOPB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220 | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.23 to 29 volts | 29 volts | 1.23 to 29 volts | 1.23 volts | 1.23 volts | 1.23 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |