Texas Instruments LP2957 5V Low-Dropout Regulator for micro-P Application LP2957IS/NOPB

Description
5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125
Request a Quote
Description
5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2957 is a 5V micropower low-dropout voltage regulator designed for microprocessor applications, available in the 5-lead DDPAK/TO-263 package. It provides a guaranteed output current of 250 mA, with a typical dropout voltage of 470 mV at full load and a quiescent current of 150 µA at 1 mA load. The output voltage accuracy is within ±1.4% over temperature, and it features line and load regulation of 0.04% typical, a temperature coefficient of 20 ppm/°C, and an error flag to signal output out-of-regulation. Reverse battery protection and shutdown capability with an internal 50 mA output pull-down are included. It operates over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP2957 is a 5V micropower low-dropout voltage regulator designed for microprocessor applications, available in the 5-lead DDPAK/TO-263 package. It provides a guaranteed output current of 250 mA, with a typical dropout voltage of 470 mV at full load and a quiescent current of 150 µA at 1 mA load. The output voltage accuracy is within ±1.4% over temperature, and it features line and load regulation of 0.04% typical, a temperature coefficient of 20 ppm/°C, and an error flag to signal output out-of-regulation. Reverse battery protection and shutdown capability with an internal 50 mA output pull-down are included. It operates over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP2957 5V Low-Dropout Regulator for micro-P Application - LP2957IS/NOPB - Texas Instruments
Dallas, TX, United States
LP2957 5V Low-Dropout Regulator for micro-P Application
LP2957IS/NOPB
LP2957 5V Low-Dropout Regulator for micro-P Application LP2957IS/NOPB
5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125

5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V Voltage Regulator IC
776-LP2957IS/NOPB
5V Voltage Regulator IC 776-LP2957IS/NOPB
5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125 Product overview: LP2957IS/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957IS/NOPB can be used for catalog matching and distributor lookup.

5V Low-Dropout Regulator for micro-P Application 5-DDPAK/TO-263 -40 to 125 Product overview: LP2957IS/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2957IS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2957IS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2957IS/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2957IS/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5

Buy Now Datasheet
 - LP2957IS/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
 - LP2957IS/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSSO5

Fixed Positive LDO Regulator, 5V, 0.8V Dropout, BIPolar, PSSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2957IS/NOPB - 1056131-LP2957IS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2957IS/NOPB
1056131-LP2957IS/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2957IS/NOPB 1056131-LP2957IS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056131-LP2957IS/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.8V @ 250mA Operating Supply Current: 200μA to 33mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056131-LP2957IS/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 200μA to 33mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2957IS/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2957IS/NOPB
PMIC - Voltage Regulators - Linear LP2957IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2957IS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2957IS/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2957IS/NOPB
IC REG LIN 5V 250MA DDPAK/TO263

IC REG LIN 5V 250MA DDPAK/TO263

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2957IS/NOPB 776-LP2957IS/NOPB LP2957IS/NOPB-ND LP2957IS/NOPB 1056131-LP2957IS/NOPB LP2957IS/NOPB LP2957IS/NOPB
Product Name LP2957 5V Low-Dropout Regulator for micro-P Application 5V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2957IS/NOPB PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; SMSIP5H DPAK; TO-263; Other; DDPAK/TO-263-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data