Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LMS1587IS-1.5-NS |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA |
| Life Cycle Stage | Active |
| Output Voltage | 1.5 to ? volts |