Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LMS5213IM7-3.0/NOPB |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 |
| Life Cycle Stage | Active |
| Output Voltage | 3 to ? volts |