3.221 V-3.379V ADJUSTABLE POSITIVE LDO REGULATOR, 0.8V DROPOUT, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: LP2960IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.221 V, 3.379V, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.221 V, 3.379V, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2960IMX-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
IC REG LINEAR 3.3V 500MA 16SOIC
IC REG LINEAR 3.3V 500MA 16SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2960IMX-3.3 | LP2960IMX-3.3-ND | LP2960IMX-3.3 | LP2960IMX-3.3 | LP2960IMX-3.3 |
| Product Name | 3.221 V 3.379V 0.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| IQ | 6.00E-4 amps | 6.00E-4 amps | 6.00E-4 amps |