Texas Instruments LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980AIM5-3.0/NOPB

Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2980AIM5-3.0/NOPB is a micropower, ultra-low-dropout (LDO) voltage regulator designed to deliver up to 50 mA of output current. It operates with an input voltage range of 2.5V to 16V and provides a fixed output voltage of 3.0V with an accuracy of ±1% across load and temperature variations. The device features a low quiescent current of 69 OºA at no load and 380 OºA at full load, making it suitable for battery-powered applications. The LP2980AIM5-3.0/NOPB includes essential protection features such as output current limiting and thermal shutdown. It is stable with a minimum output capacitance of 2.2 µF, allowing for the use of ceramic capacitors. The regulator also boasts a high power supply rejection ratio (PSRR) of 75 dB at 1 kHz, which helps to minimize noise from upstream power sources. The operating junction temperature range is from -40°C to +125°C, and it comes in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. This regulator is ideal for use in various applications, including solid-state drives, residential breakers, and building automation systems.

Datasheet Summary
Powered by GS/AI

The LP2980AIM5-3.0/NOPB is a micropower, ultra-low-dropout (LDO) voltage regulator designed to deliver up to 50 mA of output current. It operates with an input voltage range of 2.5V to 16V and provides a fixed output voltage of 3.0V with an accuracy of ±1% across load and temperature variations. The device features a low quiescent current of 69 OºA at no load and 380 OºA at full load, making it suitable for battery-powered applications. The LP2980AIM5-3.0/NOPB includes essential protection features such as output current limiting and thermal shutdown. It is stable with a minimum output capacitance of 2.2 µF, allowing for the use of ceramic capacitors. The regulator also boasts a high power supply rejection ratio (PSRR) of 75 dB at 1 kHz, which helps to minimize noise from upstream power sources. The operating junction temperature range is from -40°C to +125°C, and it comes in a compact 5-pin SOT-23 package, making it suitable for space-constrained applications. This regulator is ideal for use in various applications, including solid-state drives, residential breakers, and building automation systems.

Suppliers

Company
Product
Description
Supplier Links
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package - LP2980AIM5-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package
LP2980AIM5-3.0/NOPB
LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package LP2980AIM5-3.0/NOPB
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - 5360565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360565
Voltage Regulators 5360565
50mA,3V,LDO Voltage Reg.,LP2980AIM5-3.0

50mA,3V,LDO Voltage Reg.,LP2980AIM5-3.0

Supplier's Site
Voltage Regulators - 1025729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1025729
Voltage Regulators 1025729
50mA,3V,LDO Voltage Reg.,LP2980AIM5-3.0

50mA,3V,LDO Voltage Reg.,LP2980AIM5-3.0

Supplier's Site
Voltage Regulators - 5360565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5360565P
Voltage Regulators 5360565P
50mA,3V,LDO Voltage Reg.,LP2980AIM5-3.0

50mA,3V,LDO Voltage Reg.,LP2980AIM5-3.0

Supplier's Site
Singapore, Singapore
3V 50mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2980AIM5-3.0/NOPB
3V 50mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2980AIM5-3.0/NOPB
3V LDO Regulator, 50mA, 16V In, SOT-23, 0.75% Acc Product overview: LP2980AIM5-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5-3.0/N OPB can be used for catalog matching and distributor lookup.

3V LDO Regulator, 50mA, 16V In, SOT-23, 0.75% Acc Product overview: LP2980AIM5-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980AIM5-3.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980AIM5-3.0/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980AIM5-3.0/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980AIM5-3.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980AIM5-3.0/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980AIM5-3.0/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980AIM5-3.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980AIM5-3.0/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980AIM5-3.0/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB - 124981-LP2980AIM5-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB
124981-LP2980AIM5-3.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB 124981-LP2980AIM5-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124981-LP2980AIM5-3. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124981-LP2980AIM5-3.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LP2980AIM5-3.0/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LP2980AIM5-3.0/NOPB
Power Supply Chip >> Linear Voltage Regulators (LDO) LP2980AIM5-3.0/NOPB
63dB@(1kHz) 50mA Fixed 3V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

63dB@(1kHz) 50mA Fixed 3V Positive electrode 16V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2980AIM5-3.0/NOPB
PMIC - Voltage Regulators - Linear LP2980AIM5-3.0/NOPB
IC REG LINEAR 3V 50MA SOT23-5

IC REG LINEAR 3V 50MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2980AIM5-3.0/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2980AIM5-3.0/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2980AIM5-3.0/NOPB
IC REG LINEAR 3V 50MA SOT23-5

IC REG LINEAR 3V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2980AIM5-3.0/NOPB
LDO Voltage Regulators LP2980AIM5-3.0/NOPB
LDO Voltage Regulators 50Ma 3.0V Upwr Ultra LDO Reg

LDO Voltage Regulators 50Ma 3.0V Upwr Ultra LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980AIM5-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980AIM5-3.0/NOPB
IC REG LINEAR 3V 50MA SOT23-5

IC REG LINEAR 3V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980AIM5-3.0/NOPB
Voltage Regulators - Linear LP2980AIM5-3.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2980AIM5-3.0/NOPB 5360565 5360565P 776-LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPBCT-ND 124981-LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPB LP2980AIM5-3.0/NOPB
Product Name LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package Voltage Regulators Voltage Regulators 3V 50mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5-3.0/NOPB Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts 3 to ? volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24232HARGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -5 to 125 C (23 to 257 F)
View Details
Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24061DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details