MOSFET LDO Driver/Controller 8-VSSOP -40 to 125 Product overview: LP2975AIMM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LP2975AIMM-3.3/N
Manufacturer: Texas Instruments
Win Source Part Number: 102236-LP2975AIMM-3.
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 1.8 V to 24 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): LT3009IDC-3.3#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
IC LNR REG CTRLR 1OUT 8VSSOP
IC LNR REG CTRLR 1OUT 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-LP2975AIMM-3.3/NOPB | 102236-LP2975AIMM-3.3/NOPB | LP2975AIMM-3.3/NOPBTR-ND | LP2975AIMM-3.3/NOPB | LP2975AIMM-3.3/NOPB | LP2975AIMM-3.3/NOPB | LP2975AIMM-3.3/NOPB |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975AIMM-3.3/NOPB | Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | |||||
| Package Type | Other; MSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-VSSOP | SSOP |
| Output Voltage | 3.3 volts | ||||||
| IQ | 2.40E-4 amps | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |