Texas Instruments LP2981A-29 Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance LP2981A-29DBVT

Description
Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981A-29 Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance - LP2981A-29DBVT - Texas Instruments
Dallas, TX, United States
LP2981A-29 Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance
LP2981A-29DBVT
LP2981A-29 Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance LP2981A-29DBVT
Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LP2981A-29DBVT - Rochester Electronics
Newburyport, MA, United States
LP2981A 100-mA ultra-low dropout regulator with shutdown & 0.75% tolerance

LP2981A 100-mA ultra-low dropout regulator with shutdown & 0.75% tolerance

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-29DBVT - 1056189-LP2981A-29DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-29DBVT
1056189-LP2981A-29DBVT
PMIC - PMIC - Voltage Regulators - Linear - LP2981A-29DBVT 1056189-LP2981A-29DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1056189-LP2981A-29DB VT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.9V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056189-LP2981A-29DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.9V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2981A-29DBVT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2981A-29DBVT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2981A-29DBVT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
100mA 2.9V 16V SOT-23 LDO Voltage Regulator IC
776-LP2981A-29DBVT
100mA 2.9V 16V SOT-23 LDO Voltage Regulator IC 776-LP2981A-29DBVT
100mA LDO 2.9V Fixed Output, 1% Acc, SOT-23, 16V In Product overview: LP2981A-29DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 2.9V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 2.9V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-29DBVT can be used for catalog matching and distributor lookup.

100mA LDO 2.9V Fixed Output, 1% Acc, SOT-23, 16V In Product overview: LP2981A-29DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 2.9V, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 2.9V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981A-29DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2981A-29DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981A-29DBVT
PMIC - Voltage Regulators - Linear LP2981A-29DBVT
IC REG LINEAR 2.9V 100MA SOT23-5

IC REG LINEAR 2.9V 100MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981A-29DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981A-29DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981A-29DBVT
IC REG LINEAR 2.9V 100MA SOT23-5

IC REG LINEAR 2.9V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981A-29DBVT LP2981A-29DBVT 1056189-LP2981A-29DBVT LP2981A-29DBVT-ND 776-LP2981A-29DBVT LP2981A-29DBVT LP2981A-29DBVT
Product Name LP2981A-29 Single Output LDO, 100mA, Fixed(2.9V), Shutdown, 0.75% Tolerance PMIC - PMIC - Voltage Regulators - Linear - LP2981A-29DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 100mA 2.9V 16V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 Other; TSOP5/6 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.9 volts 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27220YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details