Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM9074MX

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM9074MXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM9074MXTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM9074MXTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM9074MX - 129976-LM9074MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM9074MX
129976-LM9074MX
PMIC - PMIC - Voltage Regulators - Linear - LM9074MX 129976-LM9074MX
Manufacturer: Texas Instruments Win Source Part Number: 129976-LM9074MX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 180mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2.5V @ 180mA Operating Supply Current: 25mA PSRR: 60dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129976-LM9074MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Maximum Input Voltage: 16.5V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2.5V @ 180mA
Operating Supply Current: 25mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM9074MX
Voltage Regulator IC 776-LM9074MX
IC REG LINEAR FIXED POS STD REG Product overview: LM9074MX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9074MX can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED POS STD REG Product overview: LM9074MX from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM9074MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM9074MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM9074MX
PMIC - Voltage Regulators - Linear LM9074MX
IC REG LINEAR 5V 180MA 14SOIC

IC REG LINEAR 5V 180MA 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM9074MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM9074MX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM9074MX
IC REG LINEAR 5V 180MA 14SOIC

IC REG LINEAR 5V 180MA 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM9074MXTR-ND 129976-LM9074MX 776-LM9074MX LM9074MX LM9074MX
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM9074MX Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC Other; Bulk
Special Features Reverse Voltage Protection Reverse Voltage Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP1714AUJZ-1.1-R7 - 860248-ADP1714AUJZ-1.1-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 2444546P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details