Texas Instruments LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance LP2981-30DBVT

Description
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance - LP2981-30DBVT - Texas Instruments
Dallas, TX, United States
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance
LP2981-30DBVT
LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance LP2981-30DBVT
Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVT - 1056175-LP2981-30DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVT
1056175-LP2981-30DBVT
PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVT 1056175-LP2981-30DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1056175-LP2981-30DBV T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.37V @ 100mA Operating Supply Current: 95μA to 1.7mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056175-LP2981-30DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.37V @ 100mA
Operating Supply Current: 95μA to 1.7mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32141-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32141-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32141-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32141-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32141-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32141-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32141-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32141-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32141-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-LP2981-30DBVT
SOT-23 Voltage Regulator IC 776-LP2981-30DBVT
100-mA, 16-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP2981-30DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-30DBVT can be used for catalog matching and distributor lookup.

100-mA, 16-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 125 Product overview: LP2981-30DBVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2981-30DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2981-30DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2981-30DBVT
PMIC - Voltage Regulators - Linear LP2981-30DBVT
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2981-30DBVT
LDO Voltage Regulators LP2981-30DBVT
LDO Voltage Regulators 100-mA 1.25% Tolerance

LDO Voltage Regulators 100-mA 1.25% Tolerance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2981-30DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2981-30DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2981-30DBVT
IC REG LINEAR 3V 100MA SOT23-5

IC REG LINEAR 3V 100MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2981-30DBVT 1056175-LP2981-30DBVT 296-32141-6-ND 776-LP2981-30DBVT LP2981-30DBVT LP2981-30DBVT LP2981-30DBVT
Product Name LP2981-30 Single Output LDO, 100mA, Fixed(3.0V), Shutdown, 1.25% Tolerance PMIC - PMIC - Voltage Regulators - Linear - LP2981-30DBVT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOT-23 Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data