Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5
IC REG LINEAR 5V 250MA TO220-5
IC REG LINEAR 5V 250MA TO220-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2957IT-ND | LP2957IT | LP2957IT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-220; Other; TO-220-5 Formed Leads | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |