Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-3
5V Fixed LDO Regulator, 250mA, TO-220, 470mV Dropout Product overview: LP2954AIT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2954AIT can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 250MA TO220-3
IC REG LINEAR 5V 250MA TO220-3
IC REG LINEAR 5V 250MA TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2954AIT-ND | 776-LP2954AIT | 815-LP2954AIT | LP2954AIT | LP2954AIT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 250mA TO-220 LDO Voltage Regulator IC | IC REG LINEAR 5V 250MA TO220-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |