Texas Instruments High-Performance Analog Voltage Regulators - Linear Regulator Controllers LP2975IMMX-3.3

Description
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
Request a Quote Datasheet
Description
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
LP2975IMMX-3.3-ND
Voltage Regulators - Linear Regulator Controllers LP2975IMMX-3.3-ND
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP

Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-LP2975IMMX-3.3
Power Management IC 757-LP2975IMMX-3.3
SPECIALTY ANALOG CIRCUIT, PDSO8, MINI, SOP-8 Product overview: LP2975IMMX-3.3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LP2975IMMX-3.3 can be used for catalog matching and distributor lookup.

SPECIALTY ANALOG CIRCUIT, PDSO8, MINI, SOP-8 Product overview: LP2975IMMX-3.3 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LP2975IMMX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3 - 071747-LP2975IMMX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3
071747-LP2975IMMX-3.3
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3 071747-LP2975IMMX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 071747-LP2975IMMX-3. 3 Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 1.8 V to 24 V Number of Outputs: 1 Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Operating Supply Current: 180μA

Manufacturer: Texas Instruments
Win Source Part Number: 071747-LP2975IMMX-3.3
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 1.8 V to 24 V
Number of Outputs: 1
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Operating Supply Current: 180μA

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
LP2975IMMX-3.3
Voltage Regulators - Linear Regulator Controllers LP2975IMMX-3.3
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP

Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
LP2975IMMX-3.3
PMIC - Voltage Regulators - Linear Regulator Controllers LP2975IMMX-3.3
IC LNR REG CTRLR 1OUT 8VSSOP

IC LNR REG CTRLR 1OUT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
LP2975IMMX-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers LP2975IMMX-3.3
IC LNR REG CTRLR 1OUT 8VSSOP

IC LNR REG CTRLR 1OUT 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2975IMMX-3.3-ND 757-LP2975IMMX-3.3 071747-LP2975IMMX-3.3 LP2975IMMX-3.3 LP2975IMMX-3.3 LP2975IMMX-3.3
Product Name Voltage Regulators - Linear Regulator Controllers Power Management IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LP2975IMMX-3.3 Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 8-VSSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; Other; 8-VSSOP SSOP
Unlock Full Specs
to access all available technical data