Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
150-mA, dual-channel adjustable low-dropout voltage regulator with power good 8-VSSOP -40 to 125 Product overview: LP2966IMM-5050/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2966IMM-5050/N
IC REG LINEAR 5V 150MA 8VSSOP
IC REG LINEAR 5V 150MA 8VSSOP
LDO Voltage Regulators Dual 150mA Ultra Low-Dropout Regulator 8-VSSOP -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2966IMM-5050/NOPB | 296-LP2966IMM-5050/NOPBTR-ND | 776-LP2966IMM-5050/NOPB | LP2966IMM-5050/NOPB | LP2966IMM-5050/NOPB | LP2966IMM-5050/NOPB |
| Product Name | LP2966 Dual 150mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | |||
| Package Type | Other; VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | |||
| Special Features | Power Good | Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |