The LP2952IM is a micropower adjustable low-dropout voltage regulator in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm, designed for battery-powered systems with an input voltage range of 2.3 V to 30 V and an output voltage adjustable from 1.23 V to 29 V. It provides up to 250 mA output current, a typical quiescent current of 130 μA at 1 mA load, and a dropout voltage of 470 mV at full load. Features include reverse battery protection, automatic output discharge, current and thermal limiting, and an internal reference with 20 ppm/°C temperature coefficient. The device operates from -40°C to 125°C.
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 091765-LP2952IM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.47V @ 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 5V, 1.23 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.23V (5V)
Dropout Voltage-Max: 0.8V @ 250mA
Operating Supply Current: 170μA to 33mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
LP2952 - Adjustable Micropower Low-Dropout Voltage Regulators
LP2952 - Adjustable Micropower Low-Dropout Voltage Regulators
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
IC REG LIN POS ADJ 250MA 16SOIC Product overview: LP2952IM from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952IM can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
LDO Voltage Regulators Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2952IM | 091765-LP2952IM | LP2952IM | LP2952IM-ND | 776-LP2952IM | LP2952IM | LP2952IM | LP2952IM |
| Product Name | LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2952IM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | ||||
| Package Type | Other; SOIC | SOIC; Other; 16-SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; Bulk | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.23 to 29 volts | 1.23 to 5 volts | 1.23 to 29 volts | 1.23 to 29 volts | 1.23 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |