The LP2952IM/NOPB is an adjustable micropower low-dropout voltage regulator in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm, with an input voltage range of 2.3 V to 30 V, output voltage adjustable from 1.23 V to 29 V, and a 250-mA output current capability. It features a typical quiescent current of 130 μA at 1-mA load, a dropout voltage of 60 mV at light load and 470 mV at full load, automatic output discharge, reverse battery protection, and an internal reference with 20 ppm/°C temperature coefficient. The operating junction temperature range is -40 °C to 125 °C, and it includes an error flag output for fault detection.
Adjustable Micropower Low-Dropout Voltage Regulator 16-SOIC -40 to 125
LP2952-N ADJUSTABLE MICROPOWER L Product overview: LP2952IM/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2952IM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 813280-LP2952IM/NOPB
Packaging: Tube
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.23V (5V)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.8V at 250mA
Current - Quiescent (Iq): 170μA
Part Number Series: LP2952
Current - Supply (Maximum): 33mA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator
LDO Voltage Regulators Adj Micropower LDO Voltage Regulator
IC REG LIN POS ADJ 250MA 16SOIC
IC REG LIN POS ADJ 250MA 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2952IM/NOPB | 776-LP2952IM/NOPB | 813280-LP2952IM/NOPB | LP2952IM/NOPB-ND | LP2952IM/NOPB | LP2952IM/NOPB | LP2952IM/NOPB | LP2952IM/NOPB |
| Product Name | LP2952-N Adjustable Micropower Low-Dropout Voltage Regulator | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2952IM/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | ||||
| Package Type | Other; SOIC | Other; Bulk | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC16 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.23 to 29 volts | 1.23 to 29 volts | 29 volts | 1.23 to 29 volts | 1.23 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |