Texas Instruments LDO Voltage Regulator IC LP2980AIM5X-3.2

Description
IC REG LINEAR FIXED LDO REG Product overview: LP2980AIM5X-3.2 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-3.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR FIXED LDO REG Product overview: LP2980AIM5X-3.2 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-3.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-LP2980AIM5X-3.2
LDO Voltage Regulator IC 776-LP2980AIM5X-3.2
IC REG LINEAR FIXED LDO REG Product overview: LP2980AIM5X-3.2 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-3.2 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED LDO REG Product overview: LP2980AIM5X-3.2 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980AIM5X-3.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-3.2 - 071751-LP2980AIM5X-3.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-3.2
071751-LP2980AIM5X-3.2
PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-3.2 071751-LP2980AIM5X-3.2
Manufacturer: Texas Instruments Win Source Part Number: 071751-LP2980AIM5X-3 .2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.22V @ 50mA Operating Supply Current: 95μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 071751-LP2980AIM5X-3.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear - LP2980AIM5X-3.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2980AIM5X-3.2
Voltage Regulators - Linear LP2980AIM5X-3.2
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2980AIM5X-3.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2980AIM5X-3.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2980AIM5X-3.2
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LP2980AIM5X-3.2 071751-LP2980AIM5X-3.2 LP2980AIM5X-3.2 LP2980AIM5X-3.2
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2980AIM5X-3.2 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 3.2 volts 3.2 volts 3.2 to ? volts 3.2 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 16 volts 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data