Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11)
IC REG LINEAR 3.3V 100MA 5USMD
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-µSMD (0.93x1.11)
IC REG LINEAR 3.3V 100MA 5USMD
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2981AIBP-3.3TR-ND | LP2981AIBP-3.3 | LP2981AIBP-3.3 | LP2981AIBP-3.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 5-VFBGA | Other; 5-VFBGA | ||
| Special Features | Input Overcurrent Protection | Enable |