Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 093503-LP2980IM5X-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.22V @ 50mA
Operating Supply Current: 95μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
3V LDO Regulator, 50mA, 120mV Dropout, SOT-23-5 Product overview: LP2980IM5X-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2980IM5X-3.0 can be used for catalog matching and distributor lookup.
LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator
LP2980 -Micropower 50 mA Ultra Low-Dropout Regulator
IC REG LINEAR 3V 50MA SOT23-5
IC REG LINEAR 3V 50MA SOT23-5
IC REG LINEAR 3V 50MA SOT23-5
IC REG LINEAR 3V 50MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2980IM5X-3.0 | 296-36267-2-ND | 093503-LP2980IM5X-3.0 | 776-LP2980IM5X-3.0 | LP2980IM5X-3.0 | 815-LP2980IM5X-3.0 | LP2980IM5X-3.0 | LP2980IM5X-3.0 | LP2980IM5X-3.0 | LP2980IM5X-3.0 | LP2980IM5X-3.0 |
| Product Name | LP2980-N Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5X-3.0 | 3V 50mA SOT-23 LDO Voltage Regulator IC | IC REG LINEAR 3V 50MA SOT23-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; TSOP5/6 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||||
| Output Voltage | 2.5 to 5 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 to ? volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |