Texas Instruments High-Performance Analog 3.3V 250mA SOIC LDO Voltage Regulator IC LP2952IMX-3.3

Description
Positive LDO Regulator, 3.3V Fixed/Adj, 250mA, SOIC-16 Product overview: LP2952IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952IMX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Positive LDO Regulator, 3.3V Fixed/Adj, 250mA, SOIC-16 Product overview: LP2952IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952IMX-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 250mA SOIC LDO Voltage Regulator IC
699-LP2952IMX-3.3
3.3V 250mA SOIC LDO Voltage Regulator IC 699-LP2952IMX-3.3
Positive LDO Regulator, 3.3V Fixed/Adj, 250mA, SOIC-16 Product overview: LP2952IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952IMX-3.3 can be used for catalog matching and distributor lookup.

Positive LDO Regulator, 3.3V Fixed/Adj, 250mA, SOIC-16 Product overview: LP2952IMX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP2952IMX-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LP2952IMX-3.3 - 877874-LP2952IMX-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2952IMX-3.3
877874-LP2952IMX-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2952IMX-3.3 877874-LP2952IMX-3.3
Manufacturer: Texas Instruments Win Source Part Number: 877874-LP2952IMX-3.3 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LP2952 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877874-LP2952IMX-3.3
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP2952
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear - LP2952IMX-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2952IMX-3.3
Voltage Regulators - Linear LP2952IMX-3.3
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC

Buy Now Datasheet
LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R - 815-LP2952IMX-3.3 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R
815-LP2952IMX-3.3
LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R 815-LP2952IMX-3.3
LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R

LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2952IMX-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2952IMX-3.3
PMIC - Voltage Regulators - Linear LP2952IMX-3.3
IC REG LIN POS ADJ 250MA 16SOIC

IC REG LIN POS ADJ 250MA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP2952IMX-3.3 877874-LP2952IMX-3.3 LP2952IMX-3.3 815-LP2952IMX-3.3 LP2952IMX-3.3
Product Name 3.3V 250mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2952IMX-3.3 Voltage Regulators - Linear LDO Regulator Pos 3.3V 0.25A 16-Pin SOIC T/R PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Output Voltage 3.3 volts 1.23 to 29 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
IQ 1.70E-4 amps 1.70E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7106304 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A4911KJPTR-T-1 - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27541DRZR-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Operating Temperature -40 C (-40 F)
View Details
2 suppliers