Single Output LDO, 100mA, Adjustable, Wide Vin Range, RESET Flag 8-SOIC -40 to 125
100mA LDO, 30V, Adj Output, Power Good, 8-SOIC Product overview: LP2951D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202813-LP2951D
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 30V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: LP2951
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V (5V)
Voltage - Input (Maximum): 30V
Maximum Dropout Voltage: 0.6V at 100mA
Current - Quiescent (Iq): 120μA
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
LDO Voltage Regulators Adj Micropwr Vltg Reg
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951D | 776-LP2951D | 1202813-LP2951D | 296-33333-5-ND | LP2951D | LP2951D | LP2951D |
| Product Name | LP2951 Single Output LDO, 100mA, Adjustable, Wide Vin Range, RESET Flag | 100mA 30V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2951D | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | Other; SOIC | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable | Input Overcurrent Protection | ||||
| Output Voltage | 1.2 to 29 volts | 30 volts | 30 volts | 1.24 to 30 volts | 1.24 volts | 1.24 volts |